Microchip Technology, Inc. Interface - Interface - Specialized - LPC47B272 LPC47B272

Description
Manufacturer: Microchip Technology Win Source Part Number: 206602-LPC47B272 Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 206602-LPC47B272 Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47B272 - 206602-LPC47B272 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47B272
206602-LPC47B272
Interface - Interface - Specialized - LPC47B272 206602-LPC47B272
Manufacturer: Microchip Technology Win Source Part Number: 206602-LPC47B272 Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 206602-LPC47B272
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QFP (14x20)
Supply Voltage - Operating: 3.3V

Buy Now Datasheet
Interface Transceiver IC - 754-LPC47B272 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-LPC47B272
Interface Transceiver IC 754-LPC47B272
IC CTRLR SUPER I/O LPC 100-QFP Product overview: LPC47B272 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-LPC47B272 can be used for catalog matching and distributor lookup.

IC CTRLR SUPER I/O LPC 100-QFP Product overview: LPC47B272 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-LPC47B272 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 206602-LPC47B272 754-LPC47B272
Product Name Interface - Interface - Specialized - LPC47B272 Interface Transceiver IC
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2493-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Buffers - 1460937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Package Type Sot-25
View Details