Microchip Technology, Inc. Interface - Interface - Specialized - LPC47B272-MS LPC47B272-MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 206603-LPC47B272-MS Packaging: Tray Mounting: Surface Mount Family Name: LPC47B272 Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): LPC47M102S-MS; Introduction Date: June 24, 1999 ECCN: 3A991.a.2 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 206603-LPC47B272-MS Packaging: Tray Mounting: Surface Mount Family Name: LPC47B272 Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): LPC47M102S-MS; Introduction Date: June 24, 1999 ECCN: 3A991.a.2 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LPC47B272-MS - 206603-LPC47B272-MS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LPC47B272-MS
206603-LPC47B272-MS
Interface - Interface - Specialized - LPC47B272-MS 206603-LPC47B272-MS
Manufacturer: Microchip Technology Win Source Part Number: 206603-LPC47B272-MS Packaging: Tray Mounting: Surface Mount Family Name: LPC47B272 Categories: Integrated Circuits Status: Active Case / Package: 100-QFP (14x20) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): LPC47M102S-MS; Introduction Date: June 24, 1999 ECCN: 3A991.a.2 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 206603-LPC47B272-MS
Packaging: Tray
Mounting: Surface Mount
Family Name: LPC47B272
Categories: Integrated Circuits
Status: Active
Case / Package: 100-QFP (14x20)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): LPC47M102S-MS;
Introduction Date: June 24, 1999
ECCN: 3A991.a.2
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - LPC47B272-MS - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
LPC47B272-MS
Interface - Specialized LPC47B272-MS
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
LPC47B272-MS
I/O Controller Interface IC LPC47B272-MS
I/O Controller Interface IC Enhanced Super I/O Contrllr

I/O Controller Interface IC Enhanced Super I/O Contrllr

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - LPC47B272-MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
LPC47B272-MS
Integrated Circuits (ICs) - Interface - Specialized LPC47B272-MS
IC INTERFACE SPECIALIZED 100QFP

IC INTERFACE SPECIALIZED 100QFP

Supplier's Site
Specialized - LPC47B272-MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
LPC47B272-MS
Specialized LPC47B272-MS
Interface 100-QFP (14x20)

Interface 100-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 206603-LPC47B272-MS LPC47B272-MS LPC47B272-MS LPC47B272-MS LPC47B272-MS
Product Name Interface - Interface - Specialized - LPC47B272-MS Interface - Specialized I/O Controller Interface IC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 3.3V 3.3V Other Other; 3.3V
Package Type QFP; 100-QFP (14x20) QFP; 100-BQFP PQFP-100 QFP QFP; 100-BQFP
Technology LPC LPC
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1901262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type μmax
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details