Microchip Technology, Inc. Interface Transceiver IC LE9643AQCT

Description
IC TELECOM INTERFACE 36QFN Product overview: LE9643AQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9643AQCT can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 36QFN Product overview: LE9643AQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9643AQCT can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE9643AQCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE9643AQCT
Interface Transceiver IC 702-LE9643AQCT
IC TELECOM INTERFACE 36QFN Product overview: LE9643AQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9643AQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 36QFN Product overview: LE9643AQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9643AQCT can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - LE9643AQCT - 844307-LE9643AQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9643AQCT
844307-LE9643AQCT
Interface - Interface - Telecom - LE9643AQCT 844307-LE9643AQCT
Manufacturer: Microchip Technology Win Source Part Number: 844307-LE9643AQCT Series: * Features: Telecom IC Package: Reel - TR Family Name: LE9643 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 51 Weeks

Manufacturer: Microchip Technology
Win Source Part Number: 844307-LE9643AQCT
Series: *
Features: Telecom IC
Package: Reel - TR
Family Name: LE9643
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - LE9643AQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9643AQCT
Integrated Circuits (ICs) - Interface - Telecom LE9643AQCT
IC TELECOM INTERFACE 36QFN

IC TELECOM INTERFACE 36QFN

Supplier's Site
Telecom - LE9643AQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE9643AQCT
Telecom LE9643AQCT
Telecom IC Subscriber Line Interface Circuit 36-QFN (4x6)

Telecom IC Subscriber Line Interface Circuit 36-QFN (4x6)

Buy Now
Telecom LE9643AQCT
IC TELECOM INTERFACE 36QFN

IC TELECOM INTERFACE 36QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE9643AQCT 844307-LE9643AQCT LE9643AQCT LE9643AQCT LE9643AQCT
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE9643AQCT Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 95V Other Other; 95V Other; 95V
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details