Microchip Technology, Inc. Interface - Interface - Telecom - LE9642PQC LE9642PQC

Description
Manufacturer: Microchip Technology Win Source Part Number: 876992-LE9642PQC Series: miSLIC™ Features: Telecom IC Package: Tray Family Name: LE9642 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876992-LE9642PQC Series: miSLIC™ Features: Telecom IC Package: Tray Family Name: LE9642 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9642PQC - 876992-LE9642PQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9642PQC
876992-LE9642PQC
Interface - Interface - Telecom - LE9642PQC 876992-LE9642PQC
Manufacturer: Microchip Technology Win Source Part Number: 876992-LE9642PQC Series: miSLIC™ Features: Telecom IC Package: Tray Family Name: LE9642 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 876992-LE9642PQC
Series: miSLIC™
Features: Telecom IC
Package: Tray
Family Name: LE9642
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-LE9642PQC
Interface Transceiver IC 702-LE9642PQC
IC TELECOM INTERFACE 48QFN Product overview: LE9642PQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9642PQC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48QFN Product overview: LE9642PQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9642PQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE9642PQC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9642PQC
Integrated Circuits (ICs) - Interface - Telecom LE9642PQC
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site
Telecom LE9642PQC
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site Datasheet
Telecom - LE9642PQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE9642PQC
Telecom LE9642PQC
Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)

Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 876992-LE9642PQC 702-LE9642PQC LE9642PQC LE9642PQC LE9642PQC
Product Name Interface - Interface - Telecom - LE9642PQC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.135V ~ 3.465V Other Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V
Pd 1.5 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Interface - Interface - Telecom - PEB 20256 E V2.2 - 791661-PEB 20256 E V2.2 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface module - 289-446 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF0219-ND - DigiKey
Specs
Device Type Front End
Package Type 36-QFN Exposed Pad
Pins 36 #
View Details