Microchip Technology, Inc. Interface - Interface - Telecom - LE9641PQC LE9641PQC

Description
Manufacturer: Microchip Technology Win Source Part Number: 803468-LE9641PQC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: PCM, SPI Current - Supply: 25mA Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 803468-LE9641PQC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: PCM, SPI Current - Supply: 25mA Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9641PQC - 803468-LE9641PQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9641PQC
803468-LE9641PQC
Interface - Interface - Telecom - LE9641PQC 803468-LE9641PQC
Manufacturer: Microchip Technology Win Source Part Number: 803468-LE9641PQC Packaging: Tray Mounting Style: SMD Number of Circuits: 1 Function: Subscriber Line Interface Concept (SLIC) Interface: PCM, SPI Current - Supply: 25mA Supplier Device Package: 48-QFN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: Microchip Technology
Win Source Part Number: 803468-LE9641PQC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Subscriber Line Interface Concept (SLIC)
Interface: PCM, SPI
Current - Supply: 25mA
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-LE9641PQC
Interface Transceiver IC 702-LE9641PQC
IC TELECOM INTERFACE 48QFN Product overview: LE9641PQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9641PQC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48QFN Product overview: LE9641PQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9641PQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom LE9641PQC
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE9641PQC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9641PQC
Integrated Circuits (ICs) - Interface - Telecom LE9641PQC
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site
Telecom - LE9641PQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE9641PQC
Telecom LE9641PQC
Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)

Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 803468-LE9641PQC 702-LE9641PQC LE9641PQC LE9641PQC LE9641PQC
Product Name Interface - Interface - Telecom - LE9641PQC Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other; 3.135V ~ 3.465V Other Other; 3.135V ~ 3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Inverting Schmitt trigger - 74AHC1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details