Microchip Technology, Inc. Interface - Interface - Telecom - LE9540DUQCT LE9540DUQCT

Description
Manufacturer: Microchip Technology Win Source Part Number: 876990-LE9540DUQCT Features: Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN Package: Reel - TR Mounting: Surface Mount Family Name: LE9540 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876990-LE9540DUQCT Features: Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN Package: Reel - TR Mounting: Surface Mount Family Name: LE9540 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9540DUQCT - 876990-LE9540DUQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9540DUQCT
876990-LE9540DUQCT
Interface - Interface - Telecom - LE9540DUQCT 876990-LE9540DUQCT
Manufacturer: Microchip Technology Win Source Part Number: 876990-LE9540DUQCT Features: Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN Package: Reel - TR Mounting: Surface Mount Family Name: LE9540 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 876990-LE9540DUQCT
Features: Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: LE9540
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-LE9540DUQCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE9540DUQCT
Interface Transceiver IC 702-LE9540DUQCT
IC TELECOM INTERFACE 40QFN Product overview: LE9540DUQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9540DUQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 40QFN Product overview: LE9540DUQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9540DUQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE9540DUQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN (6x6)

Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN (6x6)

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - LE9540DUQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9540DUQCT
Integrated Circuits (ICs) - Interface - Telecom LE9540DUQCT
IC TELECOM INTERFACE 40QFN

IC TELECOM INTERFACE 40QFN

Supplier's Site
IC TELECOM INTERFACE 40QFN

IC TELECOM INTERFACE 40QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 876990-LE9540DUQCT 702-LE9540DUQCT LE9540DUQCT LE9540DUQCT LE9540DUQCT
Product Name Interface - Interface - Telecom - LE9540DUQCT Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Package Type 40-QFN Tape & Reel (TR) 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PEB42642VV1.2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G53DP,125 - 1009414-74LVC2G53DP,125 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
3 suppliers
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
TSSOP Interface Transceiver IC - 722-SI2435-E-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers