Manufacturer: Microchip Technology
Win Source Part Number: 803278-LE9540CUQCT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Function: Subscriber Line Interface Concept (SLIC)
Interface: Serial
Supplier Device Package: 40-QFN
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
IC TELECOM INTERFACE 40QFN Product overview: LE9540CUQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9540CUQCT can be used for catalog matching and distributor lookup.
Telecom IC Subscriber Line Interface Concept (SLIC) 40-QFN
IC TELECOM INTERFACE 40QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 803278-LE9540CUQCT | 702-LE9540CUQCT | LE9540CUQCT | LE9540CUQCT | LE9540CUQCT |
| Product Name | Interface - Interface - Telecom - LE9540CUQCT | Interface Transceiver IC | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other |
| Features | RoHS | RoHS |