IC TELECOM INTERFACE 48QFN Product overview: LE9530DPQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9530DPQC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 876987-LE9530DPQC
Features: Telecom IC Subscriber Line Interface Concept (SLIC)
Family Name: LE9530
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TELECOM INTERFACE 48QFN
Telecom IC Subscriber Line Interface Concept (SLIC)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE9530DPQC | 876987-LE9530DPQC | LE9530DPQC | LE9530DPQC |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - LE9530DPQC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3.3V | Other | Other; 3.3V |