Microchip Technology, Inc. Interface - Interface - Telecom - LE9530CPQC LE9530CPQC

Description
Manufacturer: Microchip Technology Win Source Part Number: 811677-LE9530CPQC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Current - Supply: 40mA Supplier Device Package: 48-QFN Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 811677-LE9530CPQC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Current - Supply: 40mA Supplier Device Package: 48-QFN Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE9530CPQC - 811677-LE9530CPQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE9530CPQC
811677-LE9530CPQC
Interface - Interface - Telecom - LE9530CPQC 811677-LE9530CPQC
Manufacturer: Microchip Technology Win Source Part Number: 811677-LE9530CPQC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Subscriber Line Interface Concept (SLIC) Interface: Parallel Current - Supply: 40mA Supplier Device Package: 48-QFN Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,300 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 811677-LE9530CPQC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 2
Function: Subscriber Line Interface Concept (SLIC)
Interface: Parallel
Current - Supply: 40mA
Supplier Device Package: 48-QFN
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Interface Transceiver IC - 702-LE9530CPQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE9530CPQC
Interface Transceiver IC 702-LE9530CPQC
IC TELECOM INTERFACE 48QFN Product overview: LE9530CPQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9530CPQC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48QFN Product overview: LE9530CPQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9530CPQC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE9530CPQC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9530CPQC
Integrated Circuits (ICs) - Interface - Telecom LE9530CPQC
IC TELECOM INTERFACE 48QFN

IC TELECOM INTERFACE 48QFN

Supplier's Site
Telecom - LE9530CPQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE9530CPQC
Telecom LE9530CPQC
Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN

Telecom IC Subscriber Line Interface Concept (SLIC) 48-QFN

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 811677-LE9530CPQC 702-LE9530CPQC LE9530CPQC LE9530CPQC
Product Name Interface - Interface - Telecom - LE9530CPQC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1899693 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4351DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width)
View Details
 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details