Microchip Technology, Inc. Interface Transceiver IC LE9502BTC

Description
IC TELECOM INTERFACE 44TQFP Product overview: LE9502BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9502BTC can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 44TQFP Product overview: LE9502BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9502BTC can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LE9502BTC from Quarktwin Technology Ltd. is a Ringing Subscriber Line Interface Circuit (RSLIC) designed for short to medium loop applications, supporting approximately 2000 ft. of 26 AWG and 5 REN loads. It is suitable for various applications including Voice over IP, DSL integrated access devices, cable telephony, and fiber-to-the-home solutions. This integrated dual-channel device features a built-in boost switching power supply that tracks line voltage to minimize power dissipation, requiring only +3.3 V and +12 V nominal power supplies. It supports a wide range of input voltages from +8 V to +40 V and is designed to operate with minimal external components. The device is housed in a 44-pin eTQFP package and offers programmability for two-wire AC impedance, dual current limits, and loop closure/ring trip thresholds. The LE9502BTC provides five programmable states, including active, reverse polarity, ringing, standby, and disconnect, allowing for flexible operation. It also includes features for fault detection and supports ringing capabilities of up to 90 Vpk. This product is designed to reduce system complexity and cost while enhancing quality of service, making it a viable option for engineers looking for an efficient RSLIC solution.

Datasheet Summary
Powered by GS/AI

The LE9502BTC from Quarktwin Technology Ltd. is a Ringing Subscriber Line Interface Circuit (RSLIC) designed for short to medium loop applications, supporting approximately 2000 ft. of 26 AWG and 5 REN loads. It is suitable for various applications including Voice over IP, DSL integrated access devices, cable telephony, and fiber-to-the-home solutions. This integrated dual-channel device features a built-in boost switching power supply that tracks line voltage to minimize power dissipation, requiring only +3.3 V and +12 V nominal power supplies. It supports a wide range of input voltages from +8 V to +40 V and is designed to operate with minimal external components. The device is housed in a 44-pin eTQFP package and offers programmability for two-wire AC impedance, dual current limits, and loop closure/ring trip thresholds. The LE9502BTC provides five programmable states, including active, reverse polarity, ringing, standby, and disconnect, allowing for flexible operation. It also includes features for fault detection and supports ringing capabilities of up to 90 Vpk. This product is designed to reduce system complexity and cost while enhancing quality of service, making it a viable option for engineers looking for an efficient RSLIC solution.

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE9502BTC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE9502BTC
Interface Transceiver IC 702-LE9502BTC
IC TELECOM INTERFACE 44TQFP Product overview: LE9502BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9502BTC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 44TQFP Product overview: LE9502BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9502BTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE9502BTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE9502BTC
Telecom LE9502BTC
Telecom IC Subscriber Line Interface Concept (SLIC) 44-eTQFP (10x10)

Telecom IC Subscriber Line Interface Concept (SLIC) 44-eTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE9502BTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE9502BTC
Integrated Circuits (ICs) - Interface - Telecom LE9502BTC
IC TELECOM INTERFACE 44TQFP

IC TELECOM INTERFACE 44TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE9502BTC LE9502BTC LE9502BTC
Product Name Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-ADM6996LCX-AC-R-1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4052D,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 702-SI32175-C-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
4 suppliers