Manufacturer: Microchip Technology
Win Source Part Number: 812286-LE9500DBJCT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Function: Subscriber Line Interface Concept (SLIC)
Interface: Parallel
Current - Supply: 40mA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 28-PLCC
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
IC TELECOM INTERFACE 28PLCC Product overview: LE9500DBJCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE9500DBJCT can be used for catalog matching and distributor lookup.
Telecom IC Subscriber Line Interface Concept (SLIC) 28-PLCC
IC TELECOM INTERFACE 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 812286-LE9500DBJCT | 702-LE9500DBJCT | LE9500DBJCT | LE9500DBJCT |
| Product Name | Interface - Interface - Telecom - LE9500DBJCT | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface |