Manufacturer: Microchip Technology
Win Source Part Number: 808316-LE89156PQC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 1
Function: Telecom Circuit
Interface: PCM
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
IC TELECOM INTERFACE 48QFN Product overview: LE89156PQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE89156PQC can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 48QFN
Telecom IC Telecom Circuit 48-QFN (7x7)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 808316-LE89156PQC | 702-LE89156PQC | LE89156PQC | LE89156PQC | LE89156PQC |
| Product Name | Interface - Interface - Telecom - LE89156PQC | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | ||
| Supply Voltage | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other; 3.135V ~ 3.465V | Other | Other; 3.135V ~ 3.465V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | RoHS | RoHS |