Texas Instruments AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver AM26LV32INS

Description
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SO -40 to 85
Request a Quote Datasheet
Description
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SO -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INS - Texas Instruments
Dallas, TX, United States
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver
AM26LV32INS
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver AM26LV32INS
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SO -40 to 85

Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SO -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1349521-AM26LV32INS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1349521-AM26LV32INS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1349521-AM26LV32INS
Win Source Part Number: 1349521-AM26LV32INS Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tube Standard Package: 50 Protocol: RS422, RS485 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 50 mV Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AM26LV32

Win Source Part Number: 1349521-AM26LV32INS
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tube
Standard Package: 50
Protocol: RS422, RS485
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 50 mV
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: AM26LV32

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-AM26LV32INS
Interface Transceiver IC 710-AM26LV32INS
Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SO -40 to 85 Product overview: AM26LV32INS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32INS can be used for catalog matching and distributor lookup.

Low-Voltage High-Speed Quadruple Differential Line Receiver 16-SO -40 to 85 Product overview: AM26LV32INS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LV32INS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LV32INS
RS-422 Interface IC AM26LV32INS
RS-422 Interface IC LoVltg Hi-Sp Quad Diff Line Receiver

RS-422 Interface IC LoVltg Hi-Sp Quad Diff Line Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LV32INS 1349521-AM26LV32INS 710-AM26LV32INS AM26LV32INS
Product Name AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC RS-422 Interface IC
Device Type Receiver Receiver; Sensor Interface; Transceiver Transceiver
Features RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - AM26LS31MJB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
4 suppliers
Interface Transceiver IC - 755-CLC030VEC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 1.49E6 kbps
Operating Temperature 0 C (32 F)
View Details
5 suppliers
DS1776QML Pi-Bus Transceiver - 5962-9231701M3A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 8 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details