Microchip Technology, Inc. Interface Transceiver IC LE88536PQC

Description
IC TELECOM INTERFACE 48QFN Product overview: LE88536PQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88536PQC can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TELECOM INTERFACE 48QFN Product overview: LE88536PQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88536PQC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-LE88536PQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE88536PQC
Interface Transceiver IC 702-LE88536PQC
IC TELECOM INTERFACE 48QFN Product overview: LE88536PQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88536PQC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 48QFN Product overview: LE88536PQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88536PQC can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - LE88536PQC - 801621-LE88536PQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88536PQC
801621-LE88536PQC
Interface - Interface - Telecom - LE88536PQC 801621-LE88536PQC
Manufacturer: Microchip Technology Win Source Part Number: 801621-LE88536PQC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Battery Switch Interface: 4-Wire Serial Part Status: Obsolete (End Of Life) Supplier Device Package: 48-QFN Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V ~ 35V

Manufacturer: Microchip Technology
Win Source Part Number: 801621-LE88536PQC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 2
Function: Battery Switch
Interface: 4-Wire Serial
Part Status: Obsolete (End Of Life)
Supplier Device Package: 48-QFN
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V ~ 35V

Buy Now
Telecom - LE88536PQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE88536PQC
Telecom LE88536PQC
Telecom IC Battery Switch 48-QFN

Telecom IC Battery Switch 48-QFN

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE88536PQC 801621-LE88536PQC LE88536PQC
Product Name Interface Transceiver IC Interface - Interface - Telecom - LE88536PQC Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - CHL8318-03CRT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature 0 to 85 C (32 to 185 F)
View Details