Manufacturer: Microchip Technology
Win Source Part Number: 810597-LE88266DLC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 2
Function: Telecom Circuit
Interface: PCM
Supplier Device Package: 80-eLQFP
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 35V
IC TELECOM INTERFACE 80LQFP Product overview: LE88266DLC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88266DLC can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 80LQFP
Telecom IC Telecom Circuit 80-eLQFP
IC TELECOM INTERFACE 80LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 810597-LE88266DLC | 702-LE88266DLC | LE88266DLC | LE88266DLC | LE88266DLC |
| Product Name | Interface - Interface - Telecom - LE88266DLC | Interface Transceiver IC | Telecom | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Device Type | Sensor Interface | Transceiver | Sensor Interface |