Microchip Technology, Inc. Interface - Interface - Telecom - LE88241DLC LE88241DLC

Description
Manufacturer: Microchip Technology Win Source Part Number: 809810-LE88241DLC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Telecom Circuit Interface: PCM Supplier Device Package: 80-eLQFP Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 809810-LE88241DLC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Telecom Circuit Interface: PCM Supplier Device Package: 80-eLQFP Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE88241DLC - 809810-LE88241DLC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE88241DLC
809810-LE88241DLC
Interface - Interface - Telecom - LE88241DLC 809810-LE88241DLC
Manufacturer: Microchip Technology Win Source Part Number: 809810-LE88241DLC Packaging: Tray Mounting Style: SMD Number of Circuits: 2 Function: Telecom Circuit Interface: PCM Supplier Device Package: 80-eLQFP Manufacturer Package: 80-LQFP Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 809810-LE88241DLC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 2
Function: Telecom Circuit
Interface: PCM
Supplier Device Package: 80-eLQFP
Manufacturer Package: 80-LQFP
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-LE88241DLC
Interface Transceiver IC 702-LE88241DLC
IC TELECOM INTERFACE 80LQFP Product overview: LE88241DLC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88241DLC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 80LQFP Product overview: LE88241DLC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE88241DLC can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - LE88241DLC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE88241DLC
Integrated Circuits (ICs) - Interface - Telecom LE88241DLC
IC TELECOM INTERFACE 80LQFP

IC TELECOM INTERFACE 80LQFP

Supplier's Site
Telecom - LE88241DLC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE88241DLC
Telecom LE88241DLC
Telecom IC Telecom Circuit 80-eLQFP

Telecom IC Telecom Circuit 80-eLQFP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 809810-LE88241DLC 702-LE88241DLC LE88241DLC LE88241DLC
Product Name Interface - Interface - Telecom - LE88241DLC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN983BX-BG-R-V1-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260818-SI3211-E-FTR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers