Microchip Technology, Inc. Interface - Interface - Telecom - LE87611NQCT LE87611NQCT

Description
Manufacturer: Microchip Technology Win Source Part Number: 922913-LE87611NQCT Features: Telecom IC Line Driver 16-QFN Package: Reel - TR Mounting: Surface Mount Family Name: LE87611 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 922913-LE87611NQCT Features: Telecom IC Line Driver 16-QFN Package: Reel - TR Mounting: Surface Mount Family Name: LE87611 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE87611NQCT - 922913-LE87611NQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE87611NQCT
922913-LE87611NQCT
Interface - Interface - Telecom - LE87611NQCT 922913-LE87611NQCT
Manufacturer: Microchip Technology Win Source Part Number: 922913-LE87611NQCT Features: Telecom IC Line Driver 16-QFN Package: Reel - TR Mounting: Surface Mount Family Name: LE87611 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: Microchip Technology
Win Source Part Number: 922913-LE87611NQCT
Features: Telecom IC Line Driver 16-QFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: LE87611
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now
Interface Transceiver IC - 702-LE87611NQCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE87611NQCT
Interface Transceiver IC 702-LE87611NQCT
IC TELECOM INTERFACE 16QFN Product overview: LE87611NQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87611NQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16QFN Product overview: LE87611NQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87611NQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE87611NQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Driver 16-QFN

Telecom IC Line Driver 16-QFN

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - LE87611NQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE87611NQCT
Integrated Circuits (ICs) - Interface - Telecom LE87611NQCT
IC TELECOM INTERFACE 16QFN

IC TELECOM INTERFACE 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 922913-LE87611NQCT 702-LE87611NQCT LE87611NQCT LE87611NQCT
Product Name Interface - Interface - Telecom - LE87611NQCT Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Package Type 16-QFN Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

VQFN Interface Transceiver IC - 735-AMC1210IRHAT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-619 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details