Microchip Technology, Inc. Interface - Interface - Telecom - LE87536NQCT LE87536NQCT

Description
Manufacturer: Microchip Technology Win Source Part Number: 876986-LE87536NQCT Series: * Features: Telecom IC Package: Reel - TR Family Name: LE87536 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: LE87536NQCTDKR, LE87536NQCTCT, LE87536NQCTTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876986-LE87536NQCT Series: * Features: Telecom IC Package: Reel - TR Family Name: LE87536 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: LE87536NQCTDKR, LE87536NQCTCT, LE87536NQCTTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE87536NQCT - 876986-LE87536NQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE87536NQCT
876986-LE87536NQCT
Interface - Interface - Telecom - LE87536NQCT 876986-LE87536NQCT
Manufacturer: Microchip Technology Win Source Part Number: 876986-LE87536NQCT Series: * Features: Telecom IC Package: Reel - TR Family Name: LE87536 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8542.39.0001 Other Part Number: LE87536NQCTDKR, LE87536NQCTCT, LE87536NQCTTR

Manufacturer: Microchip Technology
Win Source Part Number: 876986-LE87536NQCT
Series: *
Features: Telecom IC
Package: Reel - TR
Family Name: LE87536
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8542.39.0001
Other Part Number: LE87536NQCTDKR, LE87536NQCTCT, LE87536NQCTTR

Buy Now
Interface Transceiver IC - 702-LE87536NQCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE87536NQCT
Interface Transceiver IC 702-LE87536NQCT
IC TELECOM INTERFACE 16QFN Product overview: LE87536NQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87536NQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16QFN Product overview: LE87536NQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87536NQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE87536NQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE87536NQCT
Integrated Circuits (ICs) - Interface - Telecom LE87536NQCT
IC TELECOM INTERFACE 16QFN

IC TELECOM INTERFACE 16QFN

Supplier's Site
Telecom - LE87536NQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC

Telecom IC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 876986-LE87536NQCT 702-LE87536NQCT LE87536NQCT LE87536NQCT
Product Name Interface - Interface - Telecom - LE87536NQCT Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CG7983AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
 - 74AHCT125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31INE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
Interface Transceiver IC - 702-SI3210M-E-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers