Microchip Technology, Inc. Interface Transceiver IC LE87402MQCT

Description
IC DRIVER 4/0 28QFN Product overview: LE87402MQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LE87402MQCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER 4/0 28QFN Product overview: LE87402MQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LE87402MQCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-LE87402MQCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-LE87402MQCT
Interface Transceiver IC 710-LE87402MQCT
IC DRIVER 4/0 28QFN Product overview: LE87402MQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LE87402MQCT can be used for catalog matching and distributor lookup.

IC DRIVER 4/0 28QFN Product overview: LE87402MQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-LE87402MQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - LE87402MQCT - 922912-LE87402MQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LE87402MQCT
922912-LE87402MQCT
Interface - Interface - Drivers, Receivers, Transceivers - LE87402MQCT 922912-LE87402MQCT
Manufacturer: Microchip Technology Win Source Part Number: 922912-LE87402MQCT Series: BD870 Features: 4/0 Driver - - 28-QFN (4x4) Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Family Name: LE87402 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 922912-LE87402MQCT
Series: BD870
Features: 4/0 Driver - - 28-QFN (4x4)
Package: Reel - TR
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: LE87402
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - LE87402MQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
LE87402MQCT
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers LE87402MQCT
IC DRIVER 4/0 28QFN

IC DRIVER 4/0 28QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-LE87402MQCT 922912-LE87402MQCT LE87402MQCT
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - LE87402MQCT Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - PEB4264-0TV1.2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT2G66DC,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details
Interface Transceiver IC - 722-SI2401-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers