Microchip Technology, Inc. Interface Transceiver IC LE87285NQCT

Description
IC TELECOM INTERFACE 16QFN Product overview: LE87285NQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87285NQCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 16QFN Product overview: LE87285NQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87285NQCT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-LE87285NQCT
Interface Transceiver IC 702-LE87285NQCT
IC TELECOM INTERFACE 16QFN Product overview: LE87285NQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87285NQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 16QFN Product overview: LE87285NQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87285NQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1370867-LE87285NQCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1370867-LE87285NQCT
Integrated Circuits (ICs) - Interface - Telecom 1370867-LE87285NQCT
Win Source Part Number: 1370867-LE87285NQCT Category: Integrated Circuits (ICs) - Interface - Telecom Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tape & Reel Product Status: Obsolete Package / Case: 16-QFN Supplier Device Package: 16-QFN (4x4) Base Product Number: LE87285 Mounting Type: Surface Mount HTSUS: 8542.39.0001 ECCN: EAR99 Function: Line Driver Number of Circuits: 1

Win Source Part Number: 1370867-LE87285NQCT
Category: Integrated Circuits (ICs) - Interface - Telecom
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 16-QFN
Supplier Device Package: 16-QFN (4x4)
Base Product Number: LE87285
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Function: Line Driver
Number of Circuits: 1

Buy Now Datasheet
IC TELECOM INTERFACE 16QFN

IC TELECOM INTERFACE 16QFN

Supplier's Site Datasheet
Telecom - LE87285NQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Line Driver 16-QFN (4x4)

Telecom IC Line Driver 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LE87285NQCT 1370867-LE87285NQCT LE87285NQCT LE87285NQCT
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - CODECs - AD1838AAS-REEL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 7097975P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details