Microchip Technology, Inc. Interface - Interface - Telecom - LE87250ALQC LE87250ALQC

Description
Manufacturer: Microchip Technology Win Source Part Number: 812841-LE87250ALQC Packaging: Tray Number of Circuits: 2 Function: Driver Part Status: Obsolete (End Of Life) Supplier Device Package: 24-QFN Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 24V, ±5V ~ 12V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 812841-LE87250ALQC Packaging: Tray Number of Circuits: 2 Function: Driver Part Status: Obsolete (End Of Life) Supplier Device Package: 24-QFN Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 24V, ±5V ~ 12V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE87250ALQC - 812841-LE87250ALQC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE87250ALQC
812841-LE87250ALQC
Interface - Interface - Telecom - LE87250ALQC 812841-LE87250ALQC
Manufacturer: Microchip Technology Win Source Part Number: 812841-LE87250ALQC Packaging: Tray Number of Circuits: 2 Function: Driver Part Status: Obsolete (End Of Life) Supplier Device Package: 24-QFN Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 24V, ±5V ~ 12V

Manufacturer: Microchip Technology
Win Source Part Number: 812841-LE87250ALQC
Packaging: Tray
Number of Circuits: 2
Function: Driver
Part Status: Obsolete (End Of Life)
Supplier Device Package: 24-QFN
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,450
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 24V, ±5V ~ 12V

Buy Now
Interface Transceiver IC - 702-LE87250ALQC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE87250ALQC
Interface Transceiver IC 702-LE87250ALQC
IC TELECOM INTERFACE 24QFN Product overview: LE87250ALQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87250ALQC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 24QFN Product overview: LE87250ALQC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE87250ALQC can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - LE87250ALQC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Driver 24-QFN

Telecom IC Driver 24-QFN

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 812841-LE87250ALQC 702-LE87250ALQC LE87250ALQC
Product Name Interface - Interface - Telecom - LE87250ALQC Interface Transceiver IC Telecom
Supply Voltage Other; 10V ~ 24V~ ±5V ~ 12V 1.2V; Other; 10V ~ 24V, ±5V ~ 12V
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Inverting Schmitt trigger - 74AHC1G14GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
SN54HC125 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-87721012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details