Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom LE79R70-1DJCT

Description
Win Source Part Number: 1069291-LE79R70-1DJC T Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Voltage - Supply: 4.75V ~ 5.25V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): TP3403V/NOPB; SST39SF010A-70-4I-NH E; AT28C64B-15JU; SST39SF040-70-4I-NHE ; CAT28C16AGI-20; CAT28C256NI-12LE79R7 01DJCT; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LE79R70
Request a Quote Datasheet
Description
Win Source Part Number: 1069291-LE79R70-1DJC T Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Voltage - Supply: 4.75V ~ 5.25V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): TP3403V/NOPB; SST39SF010A-70-4I-NH E; AT28C64B-15JU; SST39SF040-70-4I-NHE ; CAT28C16AGI-20; CAT28C256NI-12LE79R7 01DJCT; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LE79R70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1069291-LE79R70-1DJCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1069291-LE79R70-1DJCT
Integrated Circuits (ICs) - Interface - Telecom 1069291-LE79R70-1DJCT
Win Source Part Number: 1069291-LE79R70-1DJC T Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 750 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC) Interface: 2-Wire Voltage - Supply: 4.75V ~ 5.25V Package / Case: 32-LCC (J-Lead) Supplier Device Package: 32-PLCC (11.43x13.97) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): TP3403V/NOPB; SST39SF010A-70-4I-NH E; AT28C64B-15JU; SST39SF040-70-4I-NHE ; CAT28C16AGI-20; CAT28C256NI-12LE79R7 01DJCT; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: LE79R70

Win Source Part Number: 1069291-LE79R70-1DJCT
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 750
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): TP3403V/NOPB; SST39SF010A-70-4I-NHE; AT28C64B-15JU; SST39SF040-70-4I-NHE; CAT28C16AGI-20; CAT28C256NI-12LE79R701DJCT;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LE79R70

Buy Now Datasheet
Interface Transceiver IC - 702-LE79R70-1DJCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79R70-1DJCT
Interface Transceiver IC 702-LE79R70-1DJCT
IC TELECOM INTERFACE 32PLCC Product overview: LE79R70-1DJCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R70-1DJCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32PLCC Product overview: LE79R70-1DJCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79R70-1DJCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE79R70-1DJCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE79R70-1DJCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE79R70-1DJCT
Integrated Circuits (ICs) - Interface - Telecom LE79R70-1DJCT
IC TELECOM INTERFACE 32PLCC

IC TELECOM INTERFACE 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1069291-LE79R70-1DJCT 702-LE79R70-1DJCT LE79R70-1DJCT LE79R70-1DJCT
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-457 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3205-D-GS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers