Microchip Technology, Inc. Interface - Interface - Telecom - LE79Q2281DVC LE79Q2281DVC

Description
Manufacturer: Microchip Technology Win Source Part Number: 807935-LE79Q2281DVC Packaging: Tray Mounting Style: SMD Number of Circuits: 4 Function: ISLAC DEVICE Interface: PCM Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 807935-LE79Q2281DVC Packaging: Tray Mounting Style: SMD Number of Circuits: 4 Function: ISLAC DEVICE Interface: PCM Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79Q2281DVC - 807935-LE79Q2281DVC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79Q2281DVC
807935-LE79Q2281DVC
Interface - Interface - Telecom - LE79Q2281DVC 807935-LE79Q2281DVC
Manufacturer: Microchip Technology Win Source Part Number: 807935-LE79Q2281DVC Packaging: Tray Mounting Style: SMD Number of Circuits: 4 Function: ISLAC DEVICE Interface: PCM Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 64-TQFP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: Microchip Technology
Win Source Part Number: 807935-LE79Q2281DVC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 4
Function: ISLAC DEVICE
Interface: PCM
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 64-TQFP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now
Interface Transceiver IC - 702-LE79Q2281DVC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79Q2281DVC
Interface Transceiver IC 702-LE79Q2281DVC
IC TELECOM INTERFACE 64TQFP Product overview: LE79Q2281DVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79Q2281DVC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 64TQFP Product overview: LE79Q2281DVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79Q2281DVC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE79Q2281DVC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE79Q2281DVC
Integrated Circuits (ICs) - Interface - Telecom LE79Q2281DVC
IC TELECOM INTERFACE 64TQFP

IC TELECOM INTERFACE 64TQFP

Supplier's Site
Telecom - LE79Q2281DVC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC ISLAC DEVICE 64-TQFP (10x10)

Telecom IC ISLAC DEVICE 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 807935-LE79Q2281DVC 702-LE79Q2281DVC LE79Q2281DVC LE79Q2281DVC
Product Name Interface - Interface - Telecom - LE79Q2281DVC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface - Controllers - CP8770AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4239SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details