Microchip Technology, Inc. Interface - Interface - Telecom - LE7942BDJC LE7942BDJC

Description
Manufacturer: Microchip Technology Win Source Part Number: 876975-LE7942BDJC Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876975-LE7942BDJC Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE7942BDJC - 876975-LE7942BDJC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE7942BDJC
876975-LE7942BDJC
Interface - Interface - Telecom - LE7942BDJC 876975-LE7942BDJC
Manufacturer: Microchip Technology Win Source Part Number: 876975-LE7942BDJC Operating Temperature Range: 0°C ~ 70°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.43x13.97) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours)

Manufacturer: Microchip Technology
Win Source Part Number: 876975-LE7942BDJC
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet
Interface Transceiver IC - 702-LE7942BDJC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE7942BDJC
Interface Transceiver IC 702-LE7942BDJC
IC TELECOM INTERFACE 32PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97) Product overview: LE7942BDJC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE7942BDJC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 32PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97) Product overview: LE7942BDJC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE7942BDJC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - LE7942BDJC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
LE7942BDJC
Telecom LE7942BDJC
Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 876975-LE7942BDJC 702-LE7942BDJC LE7942BDJC
Product Name Interface - Interface - Telecom - LE7942BDJC Interface Transceiver IC Telecom
Device Type Sensor Interface Transceiver
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97) Tube 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-BCM20705B0KWFBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Universal Bus Functions - 74ALVC16836ADGG,11-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface Transceiver IC - 702-SI32178-B-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers