Microchip Technology, Inc. Interface - Interface - Telecom - LE79271MQCT LE79271MQCT

Description
Manufacturer: Microchip Technology Win Source Part Number: 876974-LE79271MQCT Features: Telecom IC - 28-QFN Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: LE79271 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876974-LE79271MQCT Features: Telecom IC - 28-QFN Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: LE79271 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE79271MQCT - 876974-LE79271MQCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE79271MQCT
876974-LE79271MQCT
Interface - Interface - Telecom - LE79271MQCT 876974-LE79271MQCT
Manufacturer: Microchip Technology Win Source Part Number: 876974-LE79271MQCT Features: Telecom IC - 28-QFN Package: Reel - TR Package: 28-VFQFN Exposed Pad Mounting: Surface Mount Family Name: LE79271 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 876974-LE79271MQCT
Features: Telecom IC - 28-QFN
Package: Reel - TR
Package: 28-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: LE79271
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-LE79271MQCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE79271MQCT
Interface Transceiver IC 702-LE79271MQCT
IC TELECOM INTERFACE 28QFN Product overview: LE79271MQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79271MQCT can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 28QFN Product overview: LE79271MQCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE79271MQCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE79271MQCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE79271MQCT
Integrated Circuits (ICs) - Interface - Telecom LE79271MQCT
IC TELECOM INTERFACE 28QFN

IC TELECOM INTERFACE 28QFN

Supplier's Site
Telecom - LE79271MQCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC 28-QFN

Telecom IC 28-QFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 876974-LE79271MQCT 702-LE79271MQCT LE79271MQCT LE79271MQCT
Product Name Interface - Interface - Telecom - LE79271MQCT Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Package Type 28-QFN Tape & Reel (TR) 28-VFQFN Exposed Pad
Device Type Transceiver Sensor Interface
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PEB 3081 H V1.4 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology IOM-2, ISDN, SCI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details