IC TELECOM INTERFACE 44TQFP Product overview: LE77D112BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE77D112BTC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 807894-LE77D112BTC
Packaging: Tray
Number of Circuits: 2
Function: Subscriber Line Interface Concept (SLIC)
Interface: 2-Wire
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
IC TELECOM INTERFACE 44TQFP
Telecom IC Subscriber Line Interface Concept (SLIC)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE77D112BTC | 807894-LE77D112BTC | LE77D112BTC | LE77D112BTC |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - LE77D112BTC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |