IC TELECOM INTERFACE 44PLCC Product overview: LE58QL021FJCT from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE58QL021FJCT can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 44PLCC
IC TELECOM INTERFACE 44PLCC
Telecom IC Subscriber Line Interface Concept (SLIC) 44-PLCC (16.58x16.58)
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE58QL021FJCT | LE58QL021FJCT | LE58QL021FJCT | LE58QL021FJCT |
| Product Name | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | ||
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |