IC TELECOM INTERFACE 44TQFP Product overview: LE58QL021BVC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE58QL021BVC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 803880-LE58QL021BVC
Packaging: Tray
Mounting Style: SMD
Number of Circuits: 4
Function: Subscriber Line Interface Concept (SLIC)
Interface: PCM
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
IC TELECOM INTERFACE 44TQFP
IC TELECOM INTERFACE 44TQFP
Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-LE58QL021BVC | 803880-LE58QL021BVC | LE58QL021BVC | LE58QL021BVC | LE58QL021BVC |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - LE58QL021BVC | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other | Other; 3.3V |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |