Microchip Technology, Inc. Interface - Interface - Telecom - LE57D111BTC LE57D111BTC

Description
Manufacturer: Microchip Technology Win Source Part Number: 876970-LE57D111BTC Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP-EP (10x10) Package: 44-TQFP Exposed Pad Package: Tray Mounting: Surface Mount Family Name: LE57D111 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP-EP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 876970-LE57D111BTC Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP-EP (10x10) Package: 44-TQFP Exposed Pad Package: Tray Mounting: Surface Mount Family Name: LE57D111 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP-EP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LE57D111BTC - 876970-LE57D111BTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LE57D111BTC
876970-LE57D111BTC
Interface - Interface - Telecom - LE57D111BTC 876970-LE57D111BTC
Manufacturer: Microchip Technology Win Source Part Number: 876970-LE57D111BTC Operating Temperature Range: -40°C ~ 85°C Features: Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP-EP (10x10) Package: 44-TQFP Exposed Pad Package: Tray Mounting: Surface Mount Family Name: LE57D111 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP-EP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 876970-LE57D111BTC
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP-EP (10x10)
Package: 44-TQFP Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: LE57D111
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP-EP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface Transceiver IC - 702-LE57D111BTC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-LE57D111BTC
Interface Transceiver IC 702-LE57D111BTC
IC TELECOM INTERFACE 44TQFP Product overview: LE57D111BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE57D111BTC can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 44TQFP Product overview: LE57D111BTC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LE57D111BTC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LE57D111BTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LE57D111BTC
Integrated Circuits (ICs) - Interface - Telecom LE57D111BTC
IC TELECOM INTERFACE 44TQFP

IC TELECOM INTERFACE 44TQFP

Supplier's Site
Telecom - LE57D111BTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP-EP (10x10)

Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP-EP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 876970-LE57D111BTC 702-LE57D111BTC LE57D111BTC LE57D111BTC
Product Name Interface - Interface - Telecom - LE57D111BTC Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AN983BX-BG-T-V3-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
View Details
4 suppliers
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
Interface Transceiver IC - 722-SI3015-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers