7 PORT ETHERNET SWITCH WITH STAN
| DigiKey | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 150-LAN96457S-I/8MW-ND |
| Product Name | Controllers |
| Technology | SPI; Ethernet; I2C |
| Device Type | Line / Bus Controller |
| Supply Voltage | Other; 1.0743V ~ 1.2257V, 2.375V ~ 2.625V, 3.135V ~ 3.465V |