Microchip Technology, Inc. Controllers LAN9514-JZX

Description
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Request a Quote Datasheet
Description
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 638-1087-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1087-ND
Controllers 638-1087-ND
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)

Buy Now Datasheet
Ethernet Interface Ics - 8895130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
8895130
Ethernet Interface Ics 8895130
Microchip LAN9514-JZX

Microchip LAN9514-JZX

Supplier's Site
Ethernet Interface Ics - 7729610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
7729610
Ethernet Interface Ics 7729610
Microchip LAN9514-JZX

Microchip LAN9514-JZX

Supplier's Site
Ethernet Interface Ics - 7729610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
7729610P
Ethernet Interface Ics 7729610P
Microchip LAN9514-JZX

Microchip LAN9514-JZX

Supplier's Site
Interface - Interface - Controllers - LAN9514-JZX - 018452-LAN9514-JZX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9514-JZX
018452-LAN9514-JZX
Interface - Interface - Controllers - LAN9514-JZX 018452-LAN9514-JZX
Manufacturer: Microchip Technology Win Source Part Number: 018452-LAN9514-JZX Packaging: Tray Protocol: Ethernet Standards: USB 2.0, 10/100 Base-T/TX PHY Family Name: LAN9514 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-QFN (9x9) Purpose: Bridge, USB to Ethernet Supply Voltage - Operating: 1.8V, 3.3V Operating Supply Current: 288mA Alternative Parts (Cross-Reference): ADM6999; uPD98433; ADM6999U; Introduction Date: March 03, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Consumer Electronics Quantity per package: 260

Manufacturer: Microchip Technology
Win Source Part Number: 018452-LAN9514-JZX
Packaging: Tray
Protocol: Ethernet
Standards: USB 2.0, 10/100 Base-T/TX PHY
Family Name: LAN9514
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-QFN (9x9)
Purpose: Bridge, USB to Ethernet
Supply Voltage - Operating: 1.8V, 3.3V
Operating Supply Current: 288mA
Alternative Parts (Cross-Reference): ADM6999; uPD98433; ADM6999U;
Introduction Date: March 03, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics
Quantity per package: 260

Buy Now Datasheet
Interface - Controllers - LAN9514-JZX - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9514-JZX
Interface - Controllers LAN9514-JZX
IC USB 2.0 ETHER CTRLR 64QFN

IC USB 2.0 ETHER CTRLR 64QFN

Supplier's Site Datasheet
Controllers - LAN9514-JZX - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN9514-JZX
Controllers LAN9514-JZX
IC USB 2.0 ETHER CTRLR 64QFN

IC USB 2.0 ETHER CTRLR 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
LAN9514-JZX
USB Interface IC LAN9514-JZX
USB Interface IC USB 4 Port Hub Int 10/100 Ethernet

USB Interface IC USB 4 Port Hub Int 10/100 Ethernet

Buy Now Datasheet
Controllers - LAN9514-JZX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9514-JZX
Controllers LAN9514-JZX
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9514-JZX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9514-JZX
Integrated Circuits (ICs) - Interface - Controllers LAN9514-JZX
IC USB 2.0 ETHER CTRLR 64QFN

IC USB 2.0 ETHER CTRLR 64QFN

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 638-1087-ND 8895130 7729610P 018452-LAN9514-JZX LAN9514-JZX LAN9514-JZX LAN9514-JZX LAN9514-JZX LAN9514-JZX
Product Name Controllers Ethernet Interface Ics Ethernet Interface Ics Interface - Interface - Controllers - LAN9514-JZX Interface - Controllers Controllers USB Interface IC Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB; Ethernet USB; Ethernet; Ieee 802.3u Ethernet; IEEE 802.3u USB; USB USB; Ethernet; USB USB; USB USB; Ethernet; Ethernet
Device Type Line / Bus Controller Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 1.8V 3.3V; Other; 3.3 v Other; 1.8V~ 3.3V Other; 1.8V, 3.3V 3.3V; Other; 1.8V, 3.3V 3.3V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
 - 74AHC125D,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Interface module - 289-197 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details