Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 922703-LAN9513I-JZX
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tray
Family Name: LAN9513
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC USB 2.0 ETHER CTRLR 64QFN
IC USB 2.0 ETHER CTRLR 64QFN
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 64-QFN (9x9)
USB Interface IC USB 2.0 Hub 10/100 Controller Ind Temp
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 2354643 | LAN9513I-JZX-ND | 922703-LAN9513I-JZX | LAN9513I-JZX | LAN9513I-JZX | LAN9513I-JZX | LAN9513I-JZX |
| Product Name | Ethernet Interface Ics | Controllers | Interface - Interface - Controllers - LAN9513I-JZX | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Controllers | USB Interface IC |
| Technology | Ethernet; IEEE | USB; Ethernet | USB; Ethernet; Ethernet | USB; Ethernet; USB | USB; USB | ||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 480000 kbps | ||||||
| Package Type | QFNL; QFN | 64-VFQFN Exposed Pad | 64-QFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | QFN-64 |