Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers LAN9500I-ABZJ-TR

Description
Win Source Part Number: 993750-LAN9500I-ABZJ -TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Protocol: Ethernet Function: Bridge, USB to Ethernet Interface: USB Current - Supply: 78mA Standards: USB 2.0, 10/100 Base-T/TX PHY Voltage - Supply: 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: LAN9500 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 993750-LAN9500I-ABZJ -TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Protocol: Ethernet Function: Bridge, USB to Ethernet Interface: USB Current - Supply: 78mA Standards: USB 2.0, 10/100 Base-T/TX PHY Voltage - Supply: 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: LAN9500 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 993750-LAN9500I-ABZJ-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
993750-LAN9500I-ABZJ-TR
Integrated Circuits (ICs) - Interface - Controllers 993750-LAN9500I-ABZJ-TR
Win Source Part Number: 993750-LAN9500I-ABZJ -TR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Protocol: Ethernet Function: Bridge, USB to Ethernet Interface: USB Current - Supply: 78mA Standards: USB 2.0, 10/100 Base-T/TX PHY Voltage - Supply: 3.3V Package / Case: 56-VFQFN Exposed Pad Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: LAN9500 Product Status: Obsolete

Win Source Part Number: 993750-LAN9500I-ABZJ-TR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Current - Supply: 78mA
Standards: USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply: 3.3V
Package / Case: 56-VFQFN Exposed Pad
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: LAN9500
Product Status: Obsolete

Buy Now Datasheet
Controllers - LAN9500I-ABZJ-TR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)

Buy Now Datasheet
Shenzhen, China
Interface - Controllers
LAN9500I-ABZJ-TR
Interface - Controllers LAN9500I-ABZJ-TR
IC USB 2.0-10/100 ETH CRTL 56QFN

IC USB 2.0-10/100 ETH CRTL 56QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9500I-ABZJ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9500I-ABZJ-TR
Integrated Circuits (ICs) - Interface - Controllers LAN9500I-ABZJ-TR
IC USB 2.0-10/100 ETH CRTL 56QFN

IC USB 2.0-10/100 ETH CRTL 56QFN

Supplier's Site
Controllers - LAN9500I-ABZJ-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9500I-ABZJ-TR
Controllers LAN9500I-ABZJ-TR
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)

Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)

Buy Now Datasheet
Controllers LAN9500I-ABZJ-TR
IC USB 2.0-10/100 ETH CRTL 56QFN

IC USB 2.0-10/100 ETH CRTL 56QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 993750-LAN9500I-ABZJ-TR LAN9500I-ABZJ-TR-ND LAN9500I-ABZJ-TR LAN9500I-ABZJ-TR LAN9500I-ABZJ-TR LAN9500I-ABZJ-TR
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 3.3V 3.6V Other Other; 3.3V Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; Ethernet USB; USB USB; Ethernet; Ethernet USB; USB USB; Ethernet; USB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details