The LAN9500-ABZJ is a single-chip USB 2.0 to 10/100 Ethernet controller designed for various embedded applications. It features an integrated 10/100 Ethernet MAC and PHY, supporting both full-duplex and half-duplex modes, as well as HP Auto-MDIX for automatic cable detection. The device complies with the Hi-Speed Universal Serial Bus Specification Revision 2.0, supporting data rates of up to 480 Mbps and includes four endpoints for data transfer. This controller is suitable for a range of applications including embedded systems, set-top boxes, networked printers, and USB port replicators. It operates in various power modes to enhance energy efficiency, making it ideal for battery-powered devices. The LAN9500-ABZJ supports multiple filtering modes for address management and includes features such as TCP/UDP/IP/ICMP checksum offload, remote wakeup, and integrated power-on reset. The product is packaged in a 56-pin QFN format and is RoHS compliant. It operates within a commercial temperature range of 0°C to +70°C, making it suitable for standard applications. For industrial applications, the LAN9500i variant is available, which operates in a wider temperature range of -40°C to +85°C. The device is compatible with various operating systems, including Windows, Linux, and macOS, and comes with an EEPROM utility for custom operations.
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
IC USB 2.0 ETHER CTRLR 56-QFN
IC USB 2.0 ETHER CTRLR 56-QFN
IC USB 2.0 ETHER CTRLR 56-QFN
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 638-1071-ND | LAN9500-ABZJ | LAN9500-ABZJ | LAN9500-ABZJ | LAN9500-ABZJ |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Technology | USB; Ethernet | USB; Ethernet; Ethernet | USB; USB | USB; Ethernet; USB | USB; USB |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |