Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
Manufacturer: Microchip Technology
Win Source Part Number: 1195043-LAN9500-ABZJ
Packaging: Tape and Reel
Protocol: Ethernet
Function: Bridge, USB to Ethernet
Interface: USB
Supply Current: 78mA
Standards: USB 2.0, 10/100 Base-T/TX PHY
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LAN9500
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
IC USB 2.0-10/100 ETH CRTL 56QFN
Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY USB Interface 56-QFN (8x8)
IC USB 2.0-10/100 ETH CRTL 56QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9500-ABZJ-TR-ND | 1195043-LAN9500-ABZJ-TR | LAN9500-ABZJ-TR | LAN9500-ABZJ-TR | LAN9500-ABZJ-TR |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9500-ABZJ-TR | Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | USB; Ethernet | USB; USB | USB; USB | USB; Ethernet; Ethernet | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3.3V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |