8-PORT 100BASET-T1 INDUSTRIAL SW
8-PORT 100BASET-T1 INDUSTRIAL SW
8-PORT 100BASET-T1 INDUSTRIAL SW
Ethernet Switch IEEE 802.3, 100 Base-TX PHY MII, RGMII, RMII, SPI Interface 128-TQFP (14x14)
8-PORT 100BASET-T1 INDUSTRIAL SW
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 150-LAN9372T-I/ZMXTR-ND | LAN9372T-I/ZMX | LAN9372T-I/ZMX |
| Product Name | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | SPI; Ethernet | SPI; MII, RGMII, RMII, SPI | Ethernet; Ethernet |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | TQFP; 128-TQFP Exposed Pad | QFP; TQFP; 128-TQFP Exposed Pad | QFP; TQFP |