Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-TQFP-EP (10x10)
Win Source Part Number: 1010530-LAN9353/PT
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 160
Protocol: Ethernet
Function: Switch
Interface: I2C
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN9353
IC ETHERNET SWITCH 3PORT 64TQFP
IC ETHERNET SWITCH 3PORT 64TQFP
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 64-TQFP-EP (10x10)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9353/PT-ND | 1010530-LAN9353/PT | LAN9353/PT | LAN9353/PT | LAN9353/PT |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | Ethernet; I2C | Ethernet; Ethernet | I2C; I²C | I2C; I²C | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other | 3.3V; Other; 1.8V ~ 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |