Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 72-QFN (10x10)
IC ETHERNET SWITCH 2PORT 72QFN
IC ETHERNET SWITCH 2PORT 72QFN
Ethernet Switch 10/100 Base-T/TX PHY I²C, SPI Interface 72-QFN (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9352I/ML-ND | LAN9352I/ML | LAN9352I/ML | LAN9352I/ML |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | SPI; Ethernet; I2C | Ethernet; Ethernet | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI |
| Device Type | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 1.8V ~ 3.3V | 3.3V; Other | 3.3V; Other; 1.8V ~ 3.3V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |