Microchip Technology, Inc. 16-bit 16BIT Memory IC and Storage Component LAN9313-NZW

Description
IC ETHER SW 3PORT 16BIT 128TQFP Product overview: LAN9313-NZW from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 16BIT, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-LAN9313-NZW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ETHER SW 3PORT 16BIT 128TQFP Product overview: LAN9313-NZW from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 16BIT, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-LAN9313-NZW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT Memory IC and Storage Component
736-LAN9313-NZW
16-bit 16BIT Memory IC and Storage Component 736-LAN9313-NZW
IC ETHER SW 3PORT 16BIT 128TQFP Product overview: LAN9313-NZW from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 16BIT, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-LAN9313-NZW can be used for catalog matching and distributor lookup.

IC ETHER SW 3PORT 16BIT 128TQFP Product overview: LAN9313-NZW from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 16BIT, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-LAN9313-NZW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips
Product Number 736-LAN9313-NZW
Product Name 16-bit 16BIT Memory IC and Storage Component
Bandwidth 1.25 to 12.5 MB/Sec
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; Tray
Pins 128
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details