Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers LAN9313-NZW

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321997-LAN9313-NZW Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 135mA Standards: 10/100 Base-FX/T/TX PHY Voltage - Supply: 3.3V Supplier Device Package: 128-XVTQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 128-TQFP Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN9313 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321997-LAN9313-NZW Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 135mA Standards: 10/100 Base-FX/T/TX PHY Voltage - Supply: 3.3V Supplier Device Package: 128-XVTQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 128-TQFP Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN9313 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1321997-LAN9313-NZW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1321997-LAN9313-NZW
Integrated Circuits (ICs) - Interface - Controllers 1321997-LAN9313-NZW
Manufacturer: Microchip Technology Win Source Part Number: 1321997-LAN9313-NZW Category: Integrated Circuits (ICs)>Interface>Cont rollers Packaging: Tray Standard Package: 90 Protocol: Ethernet Function: Switch Interface: Parallel Current - Supply: 135mA Standards: 10/100 Base-FX/T/TX PHY Voltage - Supply: 3.3V Supplier Device Package: 128-XVTQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Case / Package: 128-TQFP Exposed Pad ECCN: 5A991B1 Fake Threat In the Open Market: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: LAN9313 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321997-LAN9313-NZW
Category: Integrated Circuits (ICs)>Interface>Controllers
Packaging: Tray
Standard Package: 90
Protocol: Ethernet
Function: Switch
Interface: Parallel
Current - Supply: 135mA
Standards: 10/100 Base-FX/T/TX PHY
Voltage - Supply: 3.3V
Supplier Device Package: 128-XVTQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 128-TQFP Exposed Pad
ECCN: 5A991B1
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: LAN9313
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Controllers - LAN9313-NZW-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9313-NZW-ND
Controllers LAN9313-NZW-ND
Ethernet Switch 10/100 Base-FX/T/TX PHY Parallel Interface 128-XVTQFP (14x14)

Ethernet Switch 10/100 Base-FX/T/TX PHY Parallel Interface 128-XVTQFP (14x14)

Buy Now Datasheet
Interface - Controllers - LAN9313-NZW - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9313-NZW
Interface - Controllers LAN9313-NZW
IC ETHER SW 3PORT 16BIT 128TQFP

IC ETHER SW 3PORT 16BIT 128TQFP

Supplier's Site Datasheet
Controllers - LAN9313-NZW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9313-NZW
Controllers LAN9313-NZW
Ethernet Switch 10/100 Base-FX/T/TX PHY Parallel Interface 128-XVTQFP (14x14)

Ethernet Switch 10/100 Base-FX/T/TX PHY Parallel Interface 128-XVTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9313-NZW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9313-NZW
Integrated Circuits (ICs) - Interface - Controllers LAN9313-NZW
IC ETHER SW 3PORT 16BIT 128TQFP

IC ETHER SW 3PORT 16BIT 128TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1321997-LAN9313-NZW LAN9313-NZW-ND LAN9313-NZW LAN9313-NZW LAN9313-NZW
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.3V 3.6V Other; 3.3V Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 128-TQFP Exposed Pad TQFP; 128-TQFP Exposed Pad QFP; 128-TQFP Exposed Pad QFP; TQFP; 128-TQFP Exposed Pad QFP; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-3057/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details