Yaskawa America, Inc. - Motion Division VIPA SLIO Module, Interface Modules 053-1CA00

Description
Features Easy Web Insterface Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s. MotionWorks IEC Hardware Configurator VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button. Interchangeable Modules Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs. Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules
Request a Quote Datasheet
Description
Features Easy Web Insterface Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s. MotionWorks IEC Hardware Configurator VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button. Interchangeable Modules Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs. Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Waukegan, IL, United States
VIPA SLIO Module, Interface Modules
053-1CA00
VIPA SLIO Module, Interface Modules 053-1CA00
Features Easy Web Insterface Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules. High Speed Backpland Bus Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s. MotionWorks IEC Hardware Configurator VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button. Interchangeable Modules Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs. Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator: EtherNet/IP Interface Module Digital Input Modules (Except Safety or Time Stamped Modules) Digital Output Modules (Except Safety or Time Stamped Modules) Analog Input Modules Analog Output Modules

Features

Easy Web Insterface

  • Every VIPA SLIO E/IP and Modbus TCP Fieldbus module has a web interface for displaying diagnostic information and status of attached modules. A simple connection of your network allows remote access to your VIPA SLIO modules.

High Speed Backpland Bus

  • Achieve reaction time of up to 20 microseconds with VIPA SLIO's high speed backplane bus. Connect as many as 64 modules at a time, while maintaining speed of up to 48 Mbit/s.

MotionWorks IEC Hardware Configurator

  • VIPA SLIO puts an end to hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configurator sets up a complete IO system with the touch of a button.

Interchangeable Modules

  • Choose from a wide range of interface, power, signal, functional and potential distribution modules to meet your application needs.

Modules supported by MotionWorks IEC VIPA SLIO Hardware Configurator:

  • EtherNet/IP Interface Module
  • Digital Input Modules (Except Safety or Time Stamped Modules)
  • Digital Output Modules (Except Safety or Time Stamped Modules)
  • Analog Input Modules
  • Analog Output Modules
Supplier's Site Datasheet

Technical Specifications

  Yaskawa America, Inc. - Motion Division
Product Category Network Cards and Network Controllers
Product Number 053-1CA00
Product Name VIPA SLIO Module, Interface Modules
Protocol / Network CANbus
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details
VIPA SLIO Module, Interface Modules - 053-1MT00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network Modbus
Data Rate 10000 to 100000 kbps
Port Type RJ-45
View Details
VIPA SLIO Module, Interface Modules - 053-1PN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network PROFINET-IO
Data Rate 100000 kbps
Port Type RJ-45
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details