Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Manufacturer: Microchip Technology
Win Source Part Number: 74891-LAN9303-ABZJ
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Family Name: LAN9303
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN (8x8)
Purpose: Switch
Supply Voltage - Operating: 3.3V
Operating Supply Current: 190mA
Introduction Date: August 10, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
IC ETHER SW 3PORT 16BIT 56QFN
IC ETHER SW 3PORT 16BIT 56QFN
IC ETHER SW 3PORT 16BIT 56QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 638-1082-ND | 74891-LAN9303-ABZJ | LAN9303-ABZJ | LAN9303-ABZJ | LAN9303-ABZJ | LAN9303-ABZJ |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9303-ABZJ | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | Ethernet; I2C | I2C; I²C | Ethernet; I2C; I²C | Ethernet; Ethernet | I2C; I²C | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Supply Voltage | 3.6V | Other; 3.3V | Other; 3.3V | Other; 3.3V | Other | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |