The LAN9303-ABZJ is a three-port 10/100 managed Ethernet switch with integrated PHYs, designed for embedded networking applications. It is packaged in a 56-pin QFN (8x8 mm) and operates from a single 3.3 V supply. The device supports IEEE 802.3 standards, including auto-MDIX, full and half-duplex modes, backpressure flow control, and 2K jumbo frame support. It features VLAN, QoS, IGMP monitoring, and programmable rate limiting, with serial management via I2C or SMI. ESD protection meets ±8 kV contact and ±15 kV air-gap discharge per IEC61000-4-2. The part is rated for commercial temperature range (0°C to +70°C).
IC ETHER SW 3PORT 16BIT 56QFN Product overview: LAN9303-ABZJ from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16-bit, 16BIT, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-LAN9303-ABZJ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-LAN9303-ABZJ |
| Product Name | 16-bit 16BIT Memory IC and Storage Component |
| Bandwidth | 1.25 to 12.5 MB/Sec |