Microchip Technology, Inc. Controllers LAN9255-V/ZMX020

Description
Ethernet Controller IEEE 802.3, USB 2.0, 100 Base-TX PHY Bus, RMII, USB Interface 128-TQFP-EP (14x14)
Request a Quote Datasheet
Description
Ethernet Controller IEEE 802.3, USB 2.0, 100 Base-TX PHY Bus, RMII, USB Interface 128-TQFP-EP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 150-LAN9255-V/ZMX020-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller IEEE 802.3, USB 2.0, 100 Base-TX PHY Bus, RMII, USB Interface 128-TQFP-EP (14x14)

Ethernet Controller IEEE 802.3, USB 2.0, 100 Base-TX PHY Bus, RMII, USB Interface 128-TQFP-EP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1354024-LAN9255-V/ZMX020 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1354024-LAN9255-V/ZMX020
Integrated Circuits (ICs) - Interface - Controllers 1354024-LAN9255-V/ZMX020
Win Source Part Number: 1354024-LAN9255-V/ZM X020 Category: Integrated Circuits (ICs) - Interface - Controllers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: EtherCAT® Package: Tray Product Status: Active Package / Case: 128-TQFP Exposed Pad Supplier Device Package: 128-TQFP-EP (14x14) HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Controller Voltage - Supply: 3.3V Protocol: Ethernet Interface: Bus, RMII, USB Standards: IEEE 802.3, USB 2.0, 100 Base-TX PHY

Win Source Part Number: 1354024-LAN9255-V/ZMX020
Category: Integrated Circuits (ICs) - Interface - Controllers
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: EtherCAT®
Package: Tray
Product Status: Active
Package / Case: 128-TQFP Exposed Pad
Supplier Device Package: 128-TQFP-EP (14x14)
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller
Voltage - Supply: 3.3V
Protocol: Ethernet
Interface: Bus, RMII, USB
Standards: IEEE 802.3, USB 2.0, 100 Base-TX PHY

Buy Now Datasheet
Interface - Controllers - LAN9255-V/ZMX020 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9255-V/ZMX020
Interface - Controllers LAN9255-V/ZMX020
IC ETHERCAT SLAVE CONTROLLER

IC ETHERCAT SLAVE CONTROLLER

Supplier's Site Datasheet
Controllers - LAN9255-V/ZMX020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9255-V/ZMX020
Controllers LAN9255-V/ZMX020
Ethernet Controller IEEE 802.3, USB 2.0, 100 Base-TX PHY Bus, RMII, USB Interface 128-TQFP-EP (14x14)

Ethernet Controller IEEE 802.3, USB 2.0, 100 Base-TX PHY Bus, RMII, USB Interface 128-TQFP-EP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9255-V/ZMX020 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9255-V/ZMX020
Integrated Circuits (ICs) - Interface - Controllers LAN9255-V/ZMX020
IC ETHERCAT SLAVE CONTROLLER

IC ETHERCAT SLAVE CONTROLLER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 150-LAN9255-V/ZMX020-ND 1354024-LAN9255-V/ZMX020 LAN9255-V/ZMX020 LAN9255-V/ZMX020 LAN9255-V/ZMX020
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology USB; Ethernet USB; Bus, RMII, USB USB; Bus, RMII, USB USB; Ethernet; Ethernet
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V Other; 3.3V Other; 3.3V Other
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 753-AN985B - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
2 suppliers
RF and mmW Front End Module - RFX2401C - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
3 suppliers
Interface - Specialized - AD9887KS-140 - Lingto Electronic Limited
Specs
Technology Analog and Digital
Device Type Sensor Interface
Package Type QFP; 160-BQFP
View Details
Line Interface ICs - 1900821P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details