Microchip Technology, Inc. Controllers LAN9252/PT

Description
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)
Request a Quote Datasheet
Description
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - LAN9252/PT-ND - DigiKey
Thief River Falls, MN, United States
Controllers
LAN9252/PT-ND
Controllers LAN9252/PT-ND
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)

Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - LAN9252/PT - 922699-LAN9252/PT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - LAN9252/PT
922699-LAN9252/PT
Interface - Interface - Controllers - LAN9252/PT 922699-LAN9252/PT
Manufacturer: Microchip Technology Win Source Part Number: 922699-LAN9252/PT Operating Temperature Range: 0°C ~ 70°C Features: Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10) Package: 64-TQFP Exposed Pad Package: Tray Family Name: LAN9252 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP-EP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 922699-LAN9252/PT
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)
Package: 64-TQFP Exposed Pad
Package: Tray
Family Name: LAN9252
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP-EP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Ethernet Interface Ics - 2354641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
2354641
Ethernet Interface Ics 2354641
Microchip LAN9252/PT Ethernet Controller

Microchip LAN9252/PT Ethernet Controller

Supplier's Site
Ethernet Interface Ics - 2354642P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
2354642P
Ethernet Interface Ics 2354642P
Microchip LAN9252/PT Ethernet Controller

Microchip LAN9252/PT Ethernet Controller

Supplier's Site
Ethernet Interface Ics - 2354642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Interface Ics
2354642
Ethernet Interface Ics 2354642
Microchip LAN9252/PT Ethernet Controller

Microchip LAN9252/PT Ethernet Controller

Supplier's Site
Controllers - LAN9252/PT - ODG (Origin Data Global)
Shenzhen, China
Controllers
LAN9252/PT
Controllers LAN9252/PT
IC ETHERCAT CTLR 10/100 64TQFP

IC ETHERCAT CTLR 10/100 64TQFP

Supplier's Site Datasheet
Interface - Controllers - LAN9252/PT - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
LAN9252/PT
Interface - Controllers LAN9252/PT
IC ETHERCAT CTLR 10/100 64TQFP

IC ETHERCAT CTLR 10/100 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - LAN9252/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
LAN9252/PT
Integrated Circuits (ICs) - Interface - Controllers LAN9252/PT
IC ETHERCAT CTLR 10/100 64TQFP

IC ETHERCAT CTLR 10/100 64TQFP

Supplier's Site
Controllers - LAN9252/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
LAN9252/PT
Controllers LAN9252/PT
Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)

Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number LAN9252/PT-ND 922699-LAN9252/PT 2354641 LAN9252/PT LAN9252/PT LAN9252/PT LAN9252/PT
Product Name Controllers Interface - Interface - Controllers - LAN9252/PT Ethernet Interface Ics Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology SPI; Ethernet Ethernet; IEEE 802.3u SPI; Ethernet; SPI SPI; SPI Ethernet; Ethernet SPI; SPI
Device Type Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 1.8V ~ 3.3V Other; 1.8V ~ 3.3V 3.3V; Other 3.3V; Other; 1.8V ~ 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ encore - CY7C64215-56LTXIT - CY7C64215-56LTXIT - Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller; CardBus Controller
Features RoHS
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF7219TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details