Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-QFN (9x9)
Win Source Part Number: 1113836-LAN9250V/ML
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 260
Protocol: Ethernet
Function: Controller
Interface: I2C, SPI
Standards: 10/100 Base-T/TX PHY
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): LAN9250VML;
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: LAN9250
Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-QFN (9x9)
IC ETHERNET CONTROLLER 64QFN
IC ETHERNET CONTROLLER 64QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9250V/ML-ND | 1113836-LAN9250V/ML | LAN9250V/ML | LAN9250V/ML | LAN9250V/ML |
| Product Name | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | SPI; Ethernet; I2C | SPI; I2C; I²C, SPI | Ethernet; Ethernet | SPI; I2C; I²C, SPI | |
| Device Type | Line / Bus Controller | Sensor Interface | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | 3.3V; Other | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |