Manufacturer: Microchip Technology
Win Source Part Number: 876700-LAN9250I/ML
Features: Interface
Package: Tray
Family Name: LAN9250
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-QFN (9x9)
IC ETHERNET CONTROLLER 64QFN
Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-QFN (9x9)
IC ETHERNET CONTROLLER 64QFN
IC ETHERNET CONTROLLER 64QFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 876700-LAN9250I/ML | LAN9250I/ML-ND | LAN9250I/ML | LAN9250I/ML | LAN9250I/ML | LAN9250I/ML |
| Product Name | Interface - Interface - Controllers - LAN9250I/ML | Controllers | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |
| Technology | SPI; Ethernet; I2C | SPI; Ethernet; I2C; I²C, SPI | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | Ethernet; Ethernet | |
| Supply Voltage | Other; 1.8V ~ 3.3V | Other; 1.8V ~ 3.3V | 3.3V; Other; 1.8V ~ 3.3V | 3.3V; Other | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |