Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-QFN (9x9)
Manufacturer: Microchip Technology
Win Source Part Number: 922697-LAN9250/ML
Operating Temperature Range: 0°C ~ 70°C
Features: Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-QFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Tray
Family Name: LAN9250
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC ETHERNET CONTROLLER 64QFN
IC ETHERNET CONTROLLER 64QFN
Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-QFN (9x9)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | LAN9250/ML-ND | 922697-LAN9250/ML | LAN9250/ML | LAN9250/ML | LAN9250/ML |
| Product Name | Controllers | Interface - Interface - Controllers - LAN9250/ML | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers |
| Technology | SPI; Ethernet; I2C | Ethernet; Ethernet | SPI; I2C; I²C, SPI | SPI; I2C; I²C, SPI | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Supply Voltage | Other; 1.8V ~ 3.3V | 3.3V; Other | 3.3V; Other; 1.8V ~ 3.3V | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |