Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 56-QFN
Manufacturer: Microchip Technology
Win Source Part Number: 205966-LAN9220-ABZJ
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Family Name: LAN9220
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-QFN
Purpose: Controller
Supply Voltage - Operating: 1.8V, 2.5V, 3.3V
Alternative Parts (Cross-Reference): STE10/100A; STE10/100E; ESTE10100A;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
IC ETHERNET CTRLR 56QFN
IC ETHERNET CTRLR 56QFN
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 56-QFN
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 9115710 | 6726859P | 6726859 | 638-1118-ND | 205966-LAN9220-ABZJ | LAN9220-ABZJ | LAN9220-ABZJ | LAN9220-ABZJ | LAN9220-ABZJ |
| Product Name | Ethernet Interface Ics | Ethernet Interface Ics | Ethernet Interface Ics | Controllers | Interface - Interface - Controllers - LAN9220-ABZJ | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers | Controllers | Controllers |
| Technology | Ethernet; Ansi 802.3x, ieee 802.3, ieee 802.3u, ieee 802.3x | Ethernet; IEEE 802.3u, ANSI 802.3x, IEEE, IEEE 802.3 | Ethernet; Ansi 802.3, ieee 802.3 | Ethernet; Parallel | Ethernet; Ethernet | Parallel | Ethernet; Parallel | Parallel | |
| Device Type | Controller | Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage | 3.3V; 3.6V; Other; 1.62 to 3.6 v, 3.3 v, 3.3 v | 1.8V; 3.3V; Other; 1.8 v, 3.3 v | 1.8V | Other; 1.8V~ 2.5V~ 3.3V | 3.3V; Other | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other; 1.8V, 2.5V, 3.3V |