Manufacturer: Microchip Technology
Win Source Part Number: 74888-LAN9215-MT
Packaging: Tray
Protocol: Ethernet
Standards: 10/100 Base-T/TX PHY
Family Name: LAN9215
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-TQFP (14x14)
Purpose: Controller
Supply Voltage - Operating: 3.3V
Operating Supply Current: 40mA
Alternative Parts (Cross-Reference): RTL8139DL-LF; DM9000E; DM9010E; DM9000EP;
Introduction Date: June 28, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)
IC CONTROLLER ETHERNET 100TQFP
IC CONTROLLER ETHERNET 100TQFP
IC CONTROLLER ETHERNET 100TQFP
Ethernet Controller 10/100 Base-T/TX PHY Parallel Interface 100-TQFP (14x14)
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74888-LAN9215-MT | LAN9215-MT-ND | LAN9215-MT | LAN9215-MT | LAN9215-MT | LAN9215-MT |
| Product Name | Interface - Interface - Controllers - LAN9215-MT | Controllers | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Supply Voltage | Other; 3.3V | 3.6V | Other; 3.3V | Other | Other; 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | QFP; TQFP; 100-TQFP (14x14) | LQFP; 100-LQFP | QFP; 100-LQFP | QFP; 100-LQFP | QFP | QFP; LQFP; 100-LQFP |
| Technology | Ethernet; Parallel | Ethernet; Parallel | Parallel | Ethernet; Ethernet | Parallel |